Leonard Valve Company TM-150-E

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Cranston, RI, USA
TM-150-E
TM-150-E

Technical Specifications

  Leonard Valve Company
Product Category Industrial Valves
Product Name TM-150-E
Valve Type Mixing
Primary Material Brass / Bronze; Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
375 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375813 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.32 inch (59.00 mm)
View Details