Lenze Americas Gear Motor 16287895

Description
GEAR MOTOR, 0.37 KW, 50 HZ, DIRECT MOUNTING TO GEARBOX, 20 MM HOLLOW SHAFT, WITH FOOT CENTRING, WITHOUT FLANGE, WITHOUT VENTILATION, 1410 R/MIN. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 0.37 KW, 50 HZ, DIRECT MOUNTING TO GEARBOX, 20 MM HOLLOW SHAFT, WITH FOOT CENTRING, WITHOUT FLANGE, WITHOUT VENTILATION, 1410 R/MIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 116291719 - Radwell International
Willingboro, NJ, United States
Gear Motor
116291719
Gear Motor 116291719
GEAR MOTOR, 0.37 KW, 50 HZ, DIRECT MOUNTING TO GEARBOX, 20 MM HOLLOW SHAFT, WITH FOOT CENTRING, WITHOUT FLANGE, WITHOUT VENTILATION, 1410 R/MIN. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 0.37 KW, 50 HZ, DIRECT MOUNTING TO GEARBOX, 20 MM HOLLOW SHAFT, WITH FOOT CENTRING, WITHOUT FLANGE, WITHOUT VENTILATION, 1410 R/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 116291719
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
 - PGM.P42 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2412 HP
View Details
Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details