Lenovo Lenovo LI2364d 23" Monitor 65C8KCC1US

Description
The Lenovo LI2364d Wide monitor is simple and gorgeous with its borderless and slim look. It is easy to use and compatible with most systems with VGA or HDMI interface. Visual clarity is superb with 1920 x 1080 resolution and 3M:1 dynamic contrast. Beyond excellent display, good user experience is another main offering, such as non-glossy screen and friendly cable management design.
Description
The Lenovo LI2364d Wide monitor is simple and gorgeous with its borderless and slim look. It is easy to use and compatible with most systems with VGA or HDMI interface. Visual clarity is superb with 1920 x 1080 resolution and 3M:1 dynamic contrast. Beyond excellent display, good user experience is another main offering, such as non-glossy screen and friendly cable management design.

Suppliers

Company
Product
Description
Supplier Links
Lenovo LI2364d 23
Morrisville, NC, USA
Lenovo LI2364d 23" Monitor
65C8KCC1US
Lenovo LI2364d 23" Monitor 65C8KCC1US
The Lenovo LI2364d Wide monitor is simple and gorgeous with its borderless and slim look. It is easy to use and compatible with most systems with VGA or HDMI interface. Visual clarity is superb with 1920 x 1080 resolution and 3M:1 dynamic contrast. Beyond excellent display, good user experience is another main offering, such as non-glossy screen and friendly cable management design.

The Lenovo LI2364d Wide monitor is simple and gorgeous with its borderless and slim look. It is easy to use and compatible with most systems with VGA or HDMI interface. Visual clarity is superb with 1920 x 1080 resolution and 3M:1 dynamic contrast. Beyond excellent display, good user experience is another main offering, such as non-glossy screen and friendly cable management design.

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 65C8KCC1US
Product Name Lenovo LI2364d 23" Monitor
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Custom ZBD Bistable LCDs -  - New Vision Display
New Vision Display
Specs
Monitor Type LCD Display
Diagonal Screen Size 16.5 inch (419 mm)
Environmental Temperature 14 to 158 F (-10 to 70 C)
View Details
LCD Video Walls -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LED Display
Features Audio Capabilities (optional feature)
Color Color
View Details