New Vision Display Custom ZBD Bistable LCDs

Description
About ZBD Bistable LCDs Sunlight Readable, Ultra-low Power, Wide Temperature New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable LCD technology that offers paper-like reflectivity, wide viewing angles, wide storage/operating temperatures, and long-term stability at a low cost. ZBDs use standard LCD material with a robust and proven supply chain. Because of their unique advantages, ZBDs are an excellent display solution for battery-operated devices, outdoor environments, and bright lighting conditions. Call us to discuss if ZBD LCDs are the right choice for your project! ZBD Bistable LCD Technology Specifications Passive matrix bistable LCD technology Ultra-low power – no power required between image updates Sunlight readable (paper-like) Automotive grade Long-term stability Infinite image lifetime (-40°C to +90°C) Wide operating temperature (-10°C to +70°C) Manufacturing Capabilities Custom sizes up to 16.5′ diagonal Custom resolutions Low tooling costs Color printed areas Multiple polarizer options Cover glass lamination – various glass substrates available Optical bonding of cover glass to display
Description
About ZBD Bistable LCDs Sunlight Readable, Ultra-low Power, Wide Temperature New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable LCD technology that offers paper-like reflectivity, wide viewing angles, wide storage/operating temperatures, and long-term stability at a low cost. ZBDs use standard LCD material with a robust and proven supply chain. Because of their unique advantages, ZBDs are an excellent display solution for battery-operated devices, outdoor environments, and bright lighting conditions. Call us to discuss if ZBD LCDs are the right choice for your project! ZBD Bistable LCD Technology Specifications Passive matrix bistable LCD technology Ultra-low power – no power required between image updates Sunlight readable (paper-like) Automotive grade Long-term stability Infinite image lifetime (-40°C to +90°C) Wide operating temperature (-10°C to +70°C) Manufacturing Capabilities Custom sizes up to 16.5′ diagonal Custom resolutions Low tooling costs Color printed areas Multiple polarizer options Cover glass lamination – various glass substrates available Optical bonding of cover glass to display

Suppliers

Company
Product
Description
Supplier Links
Custom ZBD Bistable LCDs -  - New Vision Display
Roseville, CA, United States
Custom ZBD Bistable LCDs
Custom ZBD Bistable LCDs
About ZBD Bistable LCDs Sunlight Readable, Ultra-low Power, Wide Temperature New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable LCD technology that offers paper-like reflectivity, wide viewing angles, wide storage/operating temperatures, and long-term stability at a low cost. ZBDs use standard LCD material with a robust and proven supply chain. Because of their unique advantages, ZBDs are an excellent display solution for battery-operated devices, outdoor environments, and bright lighting conditions. Call us to discuss if ZBD LCDs are the right choice for your project! ZBD Bistable LCD Technology Specifications Passive matrix bistable LCD technology Ultra-low power – no power required between image updates Sunlight readable (paper-like) Automotive grade Long-term stability Infinite image lifetime (-40°C to +90°C) Wide operating temperature (-10°C to +70°C) Manufacturing Capabilities Custom sizes up to 16.5′ diagonal Custom resolutions Low tooling costs Color printed areas Multiple polarizer options Cover glass lamination – various glass substrates available Optical bonding of cover glass to display

About ZBD Bistable LCDs


Sunlight Readable, Ultra-low Power, Wide Temperature

New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable LCD technology that offers paper-like reflectivity, wide viewing angles, wide storage/operating temperatures, and long-term stability at a low cost. ZBDs use standard LCD material with a robust and proven supply chain. Because of their unique advantages, ZBDs are an excellent display solution for battery-operated devices, outdoor environments, and bright lighting conditions. Call us to discuss if ZBD LCDs are the right choice for your project!

ZBD Bistable LCD Technology


Specifications

  • Passive matrix bistable LCD technology
  • Ultra-low power – no power required between image updates
  • Sunlight readable (paper-like)
  • Automotive grade
  • Long-term stability
  • Infinite image lifetime (-40°C to +90°C)
  • Wide operating temperature (-10°C to +70°C)

Manufacturing Capabilities

  • Custom sizes up to 16.5″ diagonal
  • Custom resolutions
  • Low tooling costs
  • Color printed areas
  • Multiple polarizer options
  • Cover glass lamination – various glass substrates available
  • Optical bonding of cover glass to display
Supplier's Site

Technical Specifications

  New Vision Display
Product Category Video Displays
Product Name Custom ZBD Bistable LCDs
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
FastTrackStand-Alone TFT Displays - 9902-03 - New Vision Display
Specs
Monitor Type LCD Display
Color Color
Input Types RGB; Parallel CPU, SPI, 18-Bit RGB (DE Mode)
View Details
Specs
Monitor Type LED Display
Features Audio Capabilities
Color Color
View Details