Lenovo ThinkVision T1714p 17-inch Square LED Backlit LCD 60FELAR1US

Description
Designed for anyone who prefers a traditional 5:4 display format, this sleek, affordable, space-saving 17" monitor delivers outstanding FHD (1280 x 1024) display quality. Sleek and easy to manage, it includes an ultra versatile Tilt & Lift stand, practical cable management, and supports VESA® mounts and Lenovo™ Tiny brackets. 17"-inch Square Colour MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVI+DPHDCP Support, Vista / Win7/ Win 8&Win8.1/Win10 Premium LogoTCO Display Edge 2.0 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%
Description
Designed for anyone who prefers a traditional 5:4 display format, this sleek, affordable, space-saving 17" monitor delivers outstanding FHD (1280 x 1024) display quality. Sleek and easy to manage, it includes an ultra versatile Tilt & Lift stand, practical cable management, and supports VESA® mounts and Lenovo™ Tiny brackets. 17"-inch Square Colour MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVI+DPHDCP Support, Vista / Win7/ Win 8&Win8.1/Win10 Premium LogoTCO Display Edge 2.0 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%

Suppliers

Company
Product
Description
Supplier Links
ThinkVision T1714p 17-inch Square LED Backlit LCD - 60FELAR1US - Lenovo
Morrisville, NC, USA
ThinkVision T1714p 17-inch Square LED Backlit LCD
60FELAR1US
ThinkVision T1714p 17-inch Square LED Backlit LCD 60FELAR1US
Designed for anyone who prefers a traditional 5:4 display format, this sleek, affordable, space-saving 17" monitor delivers outstanding FHD (1280 x 1024) display quality. Sleek and easy to manage, it includes an ultra versatile Tilt & Lift stand, practical cable management, and supports VESA® mounts and Lenovo™ Tiny brackets. 17"-inch Square Colour MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVI+DPHDCP Support, Vista / Win7/ Win 8&Win8.1/Win10 Premium LogoTCO Display Edge 2.0 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%

Designed for anyone who prefers a traditional 5:4 display format, this sleek, affordable, space-saving 17" monitor delivers outstanding FHD (1280 x 1024) display quality. Sleek and easy to manage, it includes an ultra versatile Tilt & Lift stand, practical cable management, and supports VESA® mounts and Lenovo™ Tiny brackets. 17"-inch Square Colour MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVI+DPHDCP Support, Vista / Win7/ Win 8&Win8.1/Win10 Premium LogoTCO Display Edge 2.0 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 60FELAR1US
Product Name ThinkVision T1714p 17-inch Square LED Backlit LCD
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; DP
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 697540 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types UART, USB
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Express Plus Series Industrial LCD Display - EXP1910-RL - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details