Lenovo ThinkVision LT1913p 19-inch Square In-Plane Switching LED Backlit LCD Monitor 60FBHAR1US

Description
Designed to make desk space neater, the Lenovo® ThinkVision® LT1913p features a 19-inch LCD in 1280 x 1024 resolution. The tool-less stand offers lift, tilt, pivot, and swivel options, so you can make the display as comfortable as possible. 19"-inch Square Colour In-Plane Switching MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVIHDCP Support, Vista / Win7/ Win 8&Win8.1 Premium LogoTCO Display Edge 1.1 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%
Description
Designed to make desk space neater, the Lenovo® ThinkVision® LT1913p features a 19-inch LCD in 1280 x 1024 resolution. The tool-less stand offers lift, tilt, pivot, and swivel options, so you can make the display as comfortable as possible. 19"-inch Square Colour In-Plane Switching MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVIHDCP Support, Vista / Win7/ Win 8&Win8.1 Premium LogoTCO Display Edge 1.1 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%

Suppliers

Company
Product
Description
Supplier Links
ThinkVision LT1913p 19-inch Square In-Plane Switching LED Backlit LCD Monitor - 60FBHAR1US - Lenovo
Morrisville, NC, USA
ThinkVision LT1913p 19-inch Square In-Plane Switching LED Backlit LCD Monitor
60FBHAR1US
ThinkVision LT1913p 19-inch Square In-Plane Switching LED Backlit LCD Monitor 60FBHAR1US
Designed to make desk space neater, the Lenovo® ThinkVision® LT1913p features a 19-inch LCD in 1280 x 1024 resolution. The tool-less stand offers lift, tilt, pivot, and swivel options, so you can make the display as comfortable as possible. 19"-inch Square Colour In-Plane Switching MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVIHDCP Support, Vista / Win7/ Win 8&Win8.1 Premium LogoTCO Display Edge 1.1 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%

Designed to make desk space neater, the Lenovo® ThinkVision® LT1913p features a 19-inch LCD in 1280 x 1024 resolution. The tool-less stand offers lift, tilt, pivot, and swivel options, so you can make the display as comfortable as possible. 19"-inch Square Colour In-Plane Switching MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA+DVIHDCP Support, Vista / Win7/ Win 8&Win8.1 Premium LogoTCO Display Edge 1.1 and ISO 9241-307EPEAT Gold / ULe Gold / TUV Green MarkMercury / Arsenic free GlassLow Halogen (expect PCBA and external cable)Energy Star 6.0RoHS /China RoHS ComplianceLED Backlight panel Plastic Material Recycle Content >85%

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 60FBHAR1US
Product Name ThinkVision LT1913p 19-inch Square In-Plane Switching LED Backlit LCD Monitor
Monitor Type LCD Display
Color Color
Input Types DVI; VGA
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
17
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details