The ThinkCenter Tiny-in-One 22" Gen3 helps you create a modular All-In-One (AIO) workspace free of cables and clutter. This borderless LED panel with a lift / tilt / pivot / swivel stand and DisplayPort connectivity delivers reliable performance at an affordable price. Slip a Tiny PC into the back, tuck your cables through the included clip and enjoy seamless, distraction-free computing. The ThinkCentre Tiny-in-One 22" Gen3 includes Eye Comfort features that reduce a user's eye fatigue, enable a better user experience and enhance office user productivity.
| Lenovo | |
|---|---|
| Product Category | Video Displays |
| Product Number | 10R1PAR1US |
| Product Name | ThinkCentre TIO 21.5" Gen3 Monitor |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | DP, 3in1 |
| Screen Resolution | 1920 x 1080 (1080p) |