LEMO USA, Inc. Circular Connector, Receptacle, 16 Position, Panel; Product Range Lemo EEP.3E.316.CLL

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Product Range:3E Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Product Range:3E Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, Panel; Product Range Lemo - 64T0004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, Panel; Product Range Lemo
64T0004
Circular Connector, Receptacle, 16 Position, Panel; Product Range Lemo 64T0004
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Product Range:3E Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Product Range:3E Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T0004
Product Name Circular Connector, Receptacle, 16 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - ECG.3B.307.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details