PHG.2B.307.CLLD99 -- LBR KEYG 7C CHR 9.9MM D LEMO
LEMO USA, Inc.
Lbr Keyg 7C Chr 9.9Mm D Lemo
PHG.2B.307.CLLD99
Description
LBR KeyG 7C CHR 9.9mm D
Description
LBR KeyG 7C CHR 9.9mm D
Suppliers
Lbr Keyg 7C Chr 9.9Mm D Lemo
96W5458
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96W5458 |
|
Product Name
|
Lbr Keyg 7C Chr 9.9Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details