LEMO USA, Inc. Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo PHA.2K.310.CLLC65

Description
10 Position Circular Connector Receptacl
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Position Circular Connector Receptacl

10 Position Circular Connector Receptacl

Buy Now
Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo - 58X3835 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo
58X3835
Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo 58X3835
CIRCULAR, RECEPTACLE, 10POS, SOCKET, SOLDER; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:- RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, 10POS, SOCKET, SOLDER; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PHA.2K.310.CLLC65 58X3835
Product Name Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers