LEMO USA, Inc. Connector Shell Size Lemo GMF.00.018.DN

Description
Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes
Datasheet
Description
Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Lemo - 57R5420 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Lemo
57R5420
Connector Shell Size Lemo 57R5420
Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes

Connector Shell Size:-; Cable Diameter Max:-; Strain Relief Material:-; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 57R5420
Product Name Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details