LEMO USA, Inc. Bend Relief, 3E/3K/4S Series Connector; Connector Shell Size Lemo GMA.3B.080.DN

Description
BEND RELIEF, 3E/3K/4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:8.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 3E, 3K & 4S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 3E/3K/4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:8.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 3E, 3K & 4S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 3E/3K/4S Series Connector; Connector Shell Size Lemo - 75R5893 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 3E/3K/4S Series Connector; Connector Shell Size Lemo
75R5893
Bend Relief, 3E/3K/4S Series Connector; Connector Shell Size Lemo 75R5893
BEND RELIEF, 3E/3K/4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:8.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 3E, 3K & 4S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 3E/3K/4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:8.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 3E, 3K & 4S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 75R5893
Product Name Bend Relief, 3E/3K/4S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details