LEMO USA, Inc. Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo GMA.2B.060.DN

Description
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo - 12R1824 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo
12R1824
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo 12R1824
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes

BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12R1824
Product Name Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074602 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details