LEMO USA, Inc. Bend Relief, 2S Series Connector; Connector Shell Size Lemo GMA.2B.050.DR

Description
BEND RELIEF, 2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2S Series Connector; Connector Shell Size Lemo - 88X3321 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2S Series Connector; Connector Shell Size Lemo
88X3321
Bend Relief, 2S Series Connector; Connector Shell Size Lemo 88X3321
BEND RELIEF, 2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series; For Use With:Lemo 2S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 88X3321
Product Name Bend Relief, 2S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200070 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.264 inch (6.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820650 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details