LEMO USA, Inc. Bend Relief, 2B/2S Series Connector; Connector Shell Size Lemo GMA.2B.045.DN

Description
BEND RELIEF, 2B/2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2B & 2S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2B/2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2B & 2S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2B/2S Series Connector; Connector Shell Size Lemo - 87T0613 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2B/2S Series Connector; Connector Shell Size Lemo
87T0613
Bend Relief, 2B/2S Series Connector; Connector Shell Size Lemo 87T0613
BEND RELIEF, 2B/2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2B & 2S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 2B/2S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series; For Use With:Lemo 2B & 2S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87T0613
Product Name Bend Relief, 2B/2S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824190 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Gland, Cable; Polyamide 6; 2.5 to 6.5 mm Diameter, Cord Range; Metric; 32 mm - 70074556 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.098 to 0.256 inch (2.5 to 6.5 mm)
View Details