LEMO USA, Inc. Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo GMA.1B.063.RN

Description
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo - 57X0746 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo
57X0746
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo 57X0746
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 57X0746
Product Name Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details