LEMO USA, Inc. Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo GMA.1B.054.DS

Description
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo - 30T1131 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo
30T1131
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo 30T1131
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30T1131
Product Name Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Liquid Time Strain Relief - Nickel Plated Brass - 85824130 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 2-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details