LEMO USA, Inc. Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo GMA.1B.045.DR

Description
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Description
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bend Relief, 1S/1E/1K/1L Series Connector, part number 75R5891, is designed to provide strain relief for cables with a maximum diameter of 4.9 mm. It is constructed from PUR (Polyurethane) elastomer, which offers durability and flexibility. This product is compatible with LEMO 1S, 1E, 1K, and 1L series connectors, ensuring a secure connection while minimizing stress on the cable. The connector is RoHS compliant, making it suitable for environmentally conscious applications. This bend relief is particularly useful in applications where cable movement is expected, helping to prolong the lifespan of the connectors and cables.

Datasheet Summary
Powered by GS/AI

The Bend Relief, 1S/1E/1K/1L Series Connector, part number 75R5891, is designed to provide strain relief for cables with a maximum diameter of 4.9 mm. It is constructed from PUR (Polyurethane) elastomer, which offers durability and flexibility. This product is compatible with LEMO 1S, 1E, 1K, and 1L series connectors, ensuring a secure connection while minimizing stress on the cable. The connector is RoHS compliant, making it suitable for environmentally conscious applications. This bend relief is particularly useful in applications where cable movement is expected, helping to prolong the lifespan of the connectors and cables.

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo - 75R5891 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo
75R5891
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo 75R5891
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 75R5891
Product Name Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details