LEMO USA, Inc. Bend Relief, 1S Series Connector; Connector Shell Size Lemo GMA.1B.040.DB

Description
BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1S Series Connector; Connector Shell Size Lemo - 12T7114 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1S Series Connector; Connector Shell Size Lemo
12T7114
Bend Relief, 1S Series Connector; Connector Shell Size Lemo 12T7114
BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12T7114
Product Name Bend Relief, 1S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820590 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details