LEMO USA, Inc. Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo GMA.1B.035.DA

Description
BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo - 22T1662 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo
22T1662
Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo 22T1662
BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1B/1D/1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1B, 1D & 1S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22T1662
Product Name Bend Relief, 1B/1D/1S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6.5 to 9.5 mm; 2.5 to 8.5 mm; PG 9; 20 mm - 70075240 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820580 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details