TE Connectivity Connector Strain Relief 2-328666-5

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 188, RG 174, RG 187, 21-598, RG 179A Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 188, RG 174, RG 187, 21-598, RG 179A Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-328666-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-328666-5
Connector Strain Relief 2-328666-5
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 188, RG 174, RG 187, 21-598, RG 179A Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter Range : 3.05 MM  [.12 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 174, RG 187, 21-598, RG 179A
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-328666-5
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747100-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1-2308350-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 329056 - TE Connectivity
Specs
Material Brass
View Details