LEMO USA, Inc. Bend Relief, 1B/1D Series Connector; Connector Shell Size Lemo GMA.1B.030.DV

Description
BEND RELIEF, 1B/1D SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B & 1D Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1B/1D SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B & 1D Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1B/1D Series Connector; Connector Shell Size Lemo - 75R5889 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1B/1D Series Connector; Connector Shell Size Lemo
75R5889
Bend Relief, 1B/1D Series Connector; Connector Shell Size Lemo 75R5889
BEND RELIEF, 1B/1D SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B & 1D Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1B/1D SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1B & 1D Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 75R5889
Product Name Bend Relief, 1B/1D Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Connector Strain Relief - 1-206062-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details