LEMO USA, Inc. Bend Relief, 1B/1E/1K/3B Connector, Ss; Connector Shell Size Lemo GMA.1B.025.SN

Description
BEND RELIEF, 1B/1E/1K/3B CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1E, 1K & 3B Series Collet Nuts RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1B/1E/1K/3B CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1E, 1K & 3B Series Collet Nuts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1B/1E/1K/3B Connector, Ss; Connector Shell Size Lemo - 12R1821 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1B/1E/1K/3B Connector, Ss; Connector Shell Size Lemo
12R1821
Bend Relief, 1B/1E/1K/3B Connector, Ss; Connector Shell Size Lemo 12R1821
BEND RELIEF, 1B/1E/1K/3B CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1B, 1E, 1K & 3B Series Collet Nuts RoHS Compliant: Yes

BEND RELIEF, 1B/1E/1K/3B CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1B, 1E, 1K & 3B Series Collet Nuts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12R1821
Product Name Bend Relief, 1B/1E/1K/3B Connector, Ss; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820680 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details