LEMO USA, Inc. Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo GMA.0B.045.RB

Description
BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:Silicone Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:Silicone Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo - 56W4230 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo
56W4230
Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo 56W4230
BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:Silicone Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:Silicone Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 56W4230
Product Name Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747100-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details