LEMO USA, Inc. Bend Relief, 0E Connector, Ss; Connector Shell Size Lemo GMA.0B.025.SN

Description
BEND RELIEF, 0E CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E & 2B Series Collet Nuts RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 0E CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E & 2B Series Collet Nuts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 0E Connector, Ss; Connector Shell Size Lemo - 12R1820 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 0E Connector, Ss; Connector Shell Size Lemo
12R1820
Bend Relief, 0E Connector, Ss; Connector Shell Size Lemo 12R1820
BEND RELIEF, 0E CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E & 2B Series Collet Nuts RoHS Compliant: Yes

BEND RELIEF, 0E CONNECTOR, SS; Connector Shell Size:-; Cable Diameter Max:25mm; Strain Relief Material:Stainless Steel; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E & 2B Series Collet Nuts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12R1820
Product Name Bend Relief, 0E Connector, Ss; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details