FHG.0B.302.CYCD56 -- LBP KEYG 2C CHR 5.6MM D LEMO
LEMO USA, Inc.
Lbp Keyg 2C Chr 5.6Mm D Lemo
FHG.0B.302.CYCD56
Description
LBP KeyG 2C CHR 5.6mm D
Description
LBP KeyG 2C CHR 5.6mm D
Suppliers
Lbp Keyg 2C Chr 5.6Mm D Lemo
12R1482
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R1482 |
|
Product Name
|
Lbp Keyg 2C Chr 5.6Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details