LEMO USA, Inc. Contact, Pin, 22-26Awg, Crimp; Product Range Lemo FGG.3B.555.ZZC

Description
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22-26Awg, Crimp; Product Range Lemo - 75R5823 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-26Awg, Crimp; Product Range Lemo
75R5823
Contact, Pin, 22-26Awg, Crimp; Product Range Lemo 75R5823
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 22-26AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75R5823
Product Name Contact, Pin, 22-26Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-241-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details