LEMO USA, Inc. Contact, Pin, 28-32Awg, Crimp; Product Range Lemo FGG.2B.562.ZZC

Description
CONTACT, PIN, 28-32AWG, CRIMP; Product Range:2B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; For Use With:Lemo 2B & 2K Series Circular Connectors; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 28-32AWG, CRIMP; Product Range:2B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; For Use With:Lemo 2B & 2K Series Circular Connectors; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-32Awg, Crimp; Product Range Lemo - 63R3325 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-32Awg, Crimp; Product Range Lemo
63R3325
Contact, Pin, 28-32Awg, Crimp; Product Range Lemo 63R3325
CONTACT, PIN, 28-32AWG, CRIMP; Product Range:2B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; For Use With:Lemo 2B & 2K Series Circular Connectors; Contact Material:- RoHS Compliant: Yes

CONTACT, PIN, 28-32AWG, CRIMP; Product Range:2B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; For Use With:Lemo 2B & 2K Series Circular Connectors; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63R3325
Product Name Contact, Pin, 28-32Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452568-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details