LEMO USA, Inc. Contact, Pin, 20-24Awg, Crimp; Product Range Lemo FGG.0B.560.ZZF

Description
CONTACT, PIN, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-24Awg, Crimp; Product Range Lemo - 47T7062 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-24Awg, Crimp; Product Range Lemo
47T7062
Contact, Pin, 20-24Awg, Crimp; Product Range Lemo 47T7062
CONTACT, PIN, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47T7062
Product Name Contact, Pin, 20-24Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details