LEMO USA, Inc. Circular Connector, Plug, Size 0, 2 Position, Cable; Product Range Lemo FGG.0B.302.CLAD31

Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet
Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector, Plug, Size 0, 2 Position, Cable; Product Range Lemo - 12R0538 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 2 Position, Cable; Product Range Lemo
12R0538
Circular Connector, Plug, Size 0, 2 Position, Cable; Product Range Lemo 12R0538
CIRCULAR CONNECTOR, PLUG, SIZE 0, 2 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 2 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Assemblies - FGG.0B.302.CLAD31 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
FGG.0B.302.CLAD31
Circular Connector Assemblies FGG.0B.302.CLAD31
CONN PLUG MALE 2P GOLD SLDR CUP

CONN PLUG MALE 2P GOLD SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.0B.302.CLAD31 12R0538 FGG.0B.302.CLAD31
Product Name Circular Connector, Plug, Size 0, 2 Position, Cable; Product Range Lemo Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Line Socket, solder terminal, DIN Plug/Socket - 4850.3500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Male to BNC Male, Adapter - SALE-9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details