LEMO USA, Inc. Circular Connector, Plug, 1 Position, Cable; Product Range Lemo FFA.4S.140.CTAC11

Description
CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:4S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:4S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 1 Position, Cable; Product Range Lemo - 48W5256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1 Position, Cable; Product Range Lemo
48W5256
Circular Connector, Plug, 1 Position, Cable; Product Range Lemo 48W5256
CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:4S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:4S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W5256
Product Name Circular Connector, Plug, 1 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A120874-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
3 suppliers
Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details