LEMO USA, Inc. Circular Connector Assemblies ERA.1S.302.CLL

Description
2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1435-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1435-ND
Circular Connector Assemblies 1124-1435-ND
2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo - 15R3869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo
15R3869
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo 15R3869
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:1S Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:1S Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1124-1435-ND 15R3869
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823448-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers