RECPT 90 F.PCB(CdG) 6CT
6 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PCB; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | EPG.0B.306.HLN | EPG.0B.306.HLN-ND | 25R7485 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 6 Position, Pcb; Product Range Lemo | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 2.5 amps |