LEMO USA, Inc. Lbr Ins 3B 3K 12 Con Fem Crimp Lemo EGG.3B.312.ZLL

Description
RECPT INSERT 12CTS
Request a Quote
Description
RECPT INSERT 12CTS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RECPT INSERT 12CTS

RECPT INSERT 12CTS

Buy Now
Lbr Ins 3B 3K 12 Con Fem Crimp Lemo - 69W8768 - Newark, An Avnet Company
Chicago, IL, United States
Lbr Ins 3B 3K 12 Con Fem Crimp Lemo
69W8768
Lbr Ins 3B 3K 12 Con Fem Crimp Lemo 69W8768
LBR INS 3B 3K 12 CON FEM CRIMP

LBR INS 3B 3K 12 CON FEM CRIMP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EGG.3B.312.ZLL 69W8768
Product Name Lbr Ins 3B 3K 12 Con Fem Crimp Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details