LEMO USA, Inc. Circular Connector Assemblies EGG.2K.308.CYM

Description
RECPT W.NUT(CdG) 8CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 8CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.2K.308.CYM - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 8CTS

RECPT W.NUT(CdG) 8CTS

Buy Now
Circular Connector Assemblies - EGG.2K.308.CYM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.2K.308.CYM-ND
Circular Connector Assemblies EGG.2K.308.CYM-ND
8 Position Circular Connector Receptacle, Female Sockets Crimp

8 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo - 12R0311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo
12R0311
Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo 12R0311
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.2K.308.CYM EGG.2K.308.CYM-ND 12R0311
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details