CONTACT, SOCKET, 28-32AWG, CRIMP; Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; For Use With:Lemo 2B & 2K Series Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 55T2417 |
| Product Name | Contact, Socket, 28-32Awg, Crimp; Product Range Lemo |
| Type | Contact |