LEMO USA, Inc. Circular Connector Assemblies EGG.2B.304.CLL

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1048-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1048-ND
Circular Connector Assemblies 1124-1048-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - EGG.2B.304.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector, Receptacle, Size 2, 4 Position, Panel; Product Range Lemo - 64R8534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 2, 4 Position, Panel; Product Range Lemo
64R8534
Circular Connector, Receptacle, Size 2, 4 Position, Panel; Product Range Lemo 64R8534
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 4 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 4 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1048-ND EGG.2B.304.CLL 64R8534
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 2, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data