LEMO USA, Inc. Contact, Socket, 22-26Awg, Crimp; Product Range Lemo EGG.1B.655.ZZM

Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo - 69W8767 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo
69W8767
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo 69W8767
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 69W8767
Product Name Contact, Socket, 22-26Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details