Circular Push Pull Connectors RECP SIZE
LEMO EGG.1B.310.CLL Circular Connector
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONN RCPT FMALE 10P SOLDER CUP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 1, 10 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EGG.1B.310.CLL | 2484084 | 1124-1046-ND | EGG.1B.310.CLL | 15R8986 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector Assemblies | Circular Connector Receptacle, Size 1, 10 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder Cup |