LEMO EGG.1B.304.CLL Circular Connector
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Circular Push Pull Connectors RECP SIZE
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 4 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1305817 | 1124-1040-ND | EGG.1B.304.CLL | 57R5198 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Receptacle, Size 1, 4 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Geometry | Straight; Straight | |||
| Termination | Solder |