LEMO USA, Inc. Circular Connector Assemblies EGG.0B.309.CLL

Description
Circular Push Pull Connectors RECP SIZE
Request a Quote Datasheet
Description
Circular Push Pull Connectors RECP SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.0B.309.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector Assemblies - EGG.0B.309.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.0B.309.CLL-ND
Circular Connector Assemblies EGG.0B.309.CLL-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 0, 9 Position, Panel; Product Range Lemo - 25R7480 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 0, 9 Position, Panel; Product Range Lemo
25R7480
Circular Connector, Receptacle, Size 0, 9 Position, Panel; Product Range Lemo 25R7480
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 9 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 9 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.0B.309.CLL EGG.0B.309.CLL-ND 25R7480
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 0, 9 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details