LEMO USA, Inc. Industrial Circular Connectors EGG.00.302.CLL

Description
LEMO EGG.00.302.CLL Circular Connector
Request a Quote Datasheet
Description
LEMO EGG.00.302.CLL Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2048802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2048802
Industrial Circular Connectors 2048802
LEMO EGG.00.302.CLL Circular Connector

LEMO EGG.00.302.CLL Circular Connector

Supplier's Site
 - EGG.00.302.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector Assemblies - 1124-1334-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1334-ND
Circular Connector Assemblies 1124-1334-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 00, 2 Position, Panel; Product Range Lemo - 15R8985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 00, 2 Position, Panel; Product Range Lemo
15R8985
Circular Connector, Receptacle, Size 00, 2 Position, Panel; Product Range Lemo 15R8985
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 00, 2 POSITION, PANEL; Product Range:00 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 00, 2 POSITION, PANEL; Product Range:00 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2048802 EGG.00.302.CLL 1124-1334-ND 15R8985
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, Size 00, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Circular Connector Accessories - 1124-1156-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details