LEMO USA, Inc. Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo EGA.2B.310.CLL

Description
RECPT W.NUT(CdA) 10CTS
Request a Quote
Description
RECPT W.NUT(CdA) 10CTS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10 Position, Panel (part number 68R2059) features a fixed receptacle design with a brass shell that is chrome plated, and a nickel plated brass latch sleeve and mid pieces. It is designed for low voltage applications with a maximum of 10 mating cycles. The connector supports a contact diameter of 0.9 mm and is suitable for both solid and stranded wire with a maximum cross-sectional area of 0.34 mm¬= (AWG 22). This connector operates effectively within a temperature range of -55¬8C to +250¬8C and is rated for high humidity environments, with a maximum humidity of 95% at 60¬8C. It exhibits good resistance to vibration (up to 15 g) and shock (up to 100 g), and has a salt spray resistance exceeding 144 hours. The connector also provides shielding effectiveness of 75 dB at 10 MHz and 40 dB at 1 GHz, making it suitable for applications requiring reliable signal integrity.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10 Position, Panel (part number 68R2059) features a fixed receptacle design with a brass shell that is chrome plated, and a nickel plated brass latch sleeve and mid pieces. It is designed for low voltage applications with a maximum of 10 mating cycles. The connector supports a contact diameter of 0.9 mm and is suitable for both solid and stranded wire with a maximum cross-sectional area of 0.34 mm¬= (AWG 22). This connector operates effectively within a temperature range of -55¬8C to +250¬8C and is rated for high humidity environments, with a maximum humidity of 95% at 60¬8C. It exhibits good resistance to vibration (up to 15 g) and shock (up to 100 g), and has a salt spray resistance exceeding 144 hours. The connector also provides shielding effectiveness of 75 dB at 10 MHz and 40 dB at 1 GHz, making it suitable for applications requiring reliable signal integrity.

Suppliers

Company
Product
Description
Supplier Links
 - EGA.2B.310.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdA) 10CTS

RECPT W.NUT(CdA) 10CTS

Buy Now
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo - 68R2059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
68R2059
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo 68R2059
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EGA.2B.310.CLL 68R2059
Product Name Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - 1124-CKH.M34.SLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details