LEMO USA, Inc. Circular Connector Assemblies ECG.2B.312.CLL

Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ECG.2B.312.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ECG.2B.312.CLL-ND
Circular Connector Assemblies ECG.2B.312.CLL-ND
12 Position Circular Connector Receptacle, Female Sockets Solder Cup

12 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ECG.2B.312.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 12CTS

RECPT W.NUT(CdG) 12CTS

Buy Now
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 25R7477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo
25R7477
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo 25R7477
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECG.2B.312.CLL-ND ECG.2B.312.CLL 25R7477
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data