LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless sub-metering networks that measure energy consumption.
Railway and trackside applications
Isolated current and voltage measurement with instantaneous current or voltage output.
Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A.
High voltage measurement from 10 V to 6,400 V.
High modularity offered in the various designs for a high level of mounting flexibility. Large options available for the possible secondary connections inspired by the railway market need.
High performances reached (accuracy from 0.2% to 2.7%, short response time from few ns to several μs).
LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless sub-metering networks that measure energy consumption.
Railway and trackside applications
- Isolated current and voltage measurement with instantaneous current or voltage output.
- Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A.
- High voltage measurement from 10 V to 6,400 V.
- High modularity offered in the various designs for a high level of mounting flexibility. Large options available for the possible secondary connections inspired by the railway market need.
- High performances reached (accuracy from 0.2% to 2.7%, short response time from few ns to several μs).