LEM USA, Inc. Current Transducers - LTS 25-NP LTS 25-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 784685-LTS 25-NP Series: LTS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Ring Opening 0.126" Dia, 6 Leads Response Time: 0.4μs Frequency: DC ~ 200kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 25A Linearity: ±0.1% Accuracy: ±0.2% Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 784685-LTS 25-NP Series: LTS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Ring Opening 0.126" Dia, 6 Leads Response Time: 0.4μs Frequency: DC ~ 200kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 25A Linearity: ±0.1% Accuracy: ±0.2% Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LTS 25-NP - 784685-LTS 25-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LTS 25-NP
784685-LTS 25-NP
Current Transducers - LTS 25-NP 784685-LTS 25-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 784685-LTS 25-NP Series: LTS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Ring Opening 0.126" Dia, 6 Leads Response Time: 0.4μs Frequency: DC ~ 200kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 25A Linearity: ±0.1% Accuracy: ±0.2% Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: LEM USA Inc.
Win Source Part Number: 784685-LTS 25-NP
Series: LTS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Ring Opening 0.126" Dia, 6 Leads
Response Time: 0.4μs
Frequency: DC ~ 200kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 25mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 25A
Linearity: ±0.1%
Accuracy: ±0.2%
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 784685-LTS 25-NP
Product Name Current Transducers - LTS 25-NP
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 25 amps
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
3.3V Vcc Linear Current Sensor IC - ACS717KMATR-20B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 3.3 volts
View Details
3 suppliers
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details