LEM USA, Inc. Current Transducers - LF 310-S LF 310-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1052295-LF 310-S Packaging: Bulk Response Time: 0.5μs Mounting: Panel Mount Frequency: 100kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 38mA Number of Channels: 1 Sensitivity: 0.5mA/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.05% Accuracy: ±0.2% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module, Single Pass Through Supply Voltage - Operating: 11.4 V to 21 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1052295-LF 310-S Packaging: Bulk Response Time: 0.5μs Mounting: Panel Mount Frequency: 100kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 38mA Number of Channels: 1 Sensitivity: 0.5mA/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.05% Accuracy: ±0.2% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module, Single Pass Through Supply Voltage - Operating: 11.4 V to 21 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LF 310-S - 1052295-LF 310-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LF 310-S
1052295-LF 310-S
Current Transducers - LF 310-S 1052295-LF 310-S
Manufacturer: LEM USA Inc. Win Source Part Number: 1052295-LF 310-S Packaging: Bulk Response Time: 0.5μs Mounting: Panel Mount Frequency: 100kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 38mA Number of Channels: 1 Sensitivity: 0.5mA/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 300A Linearity: ±0.05% Accuracy: ±0.2% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module, Single Pass Through Supply Voltage - Operating: 11.4 V to 21 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: LEM USA Inc.
Win Source Part Number: 1052295-LF 310-S
Packaging: Bulk
Response Time: 0.5μs
Mounting: Panel Mount
Frequency: 100kHz
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 38mA
Number of Channels: 1
Sensitivity: 0.5mA/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 300A
Linearity: ±0.05%
Accuracy: ±0.2%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Module, Single Pass Through
Supply Voltage - Operating: 11.4 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1052295-LF 310-S
Product Name Current Transducers - LF 310-S
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37002LMCATR-066B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details