LEM USA, Inc. Sensors, Transducers - Current Sensors LF 1010-S

Description
Win Source Part Number: 1194109-LF 1010-S Category: Sensors, Transducers>Current Sensors Series: LF Package: Bulk Response Time: 0.5µs Standard Package: 6 Frequency: 200kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 49mA (Typ) Number of Channels: 1 Sensitivity: 0.2mA/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 1000A Linearity: ±0.15% Accuracy: ±0.2% Voltage - Supply: 14.25V ~ 25.2V Mounting Type: Panel Mount Package / Case: Module, Single Pass Through Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LF 1010S; LF1010-S; LF1010S; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1180
Request a Quote Datasheet
Description
Win Source Part Number: 1194109-LF 1010-S Category: Sensors, Transducers>Current Sensors Series: LF Package: Bulk Response Time: 0.5µs Standard Package: 6 Frequency: 200kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 49mA (Typ) Number of Channels: 1 Sensitivity: 0.2mA/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 1000A Linearity: ±0.15% Accuracy: ±0.2% Voltage - Supply: 14.25V ~ 25.2V Mounting Type: Panel Mount Package / Case: Module, Single Pass Through Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LF 1010S; LF1010-S; LF1010S; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1194109-LF 1010-S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1194109-LF 1010-S
Sensors, Transducers - Current Sensors 1194109-LF 1010-S
Win Source Part Number: 1194109-LF 1010-S Category: Sensors, Transducers>Current Sensors Series: LF Package: Bulk Response Time: 0.5µs Standard Package: 6 Frequency: 200kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 49mA (Typ) Number of Channels: 1 Sensitivity: 0.2mA/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 1000A Linearity: ±0.15% Accuracy: ±0.2% Voltage - Supply: 14.25V ~ 25.2V Mounting Type: Panel Mount Package / Case: Module, Single Pass Through Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LF 1010S; LF1010-S; LF1010S; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1180

Win Source Part Number: 1194109-LF 1010-S
Category: Sensors, Transducers>Current Sensors
Series: LF
Package: Bulk
Response Time: 0.5µs
Standard Package: 6
Frequency: 200kHz
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 49mA (Typ)
Number of Channels: 1
Sensitivity: 0.2mA/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 1000A
Linearity: ±0.15%
Accuracy: ±0.2%
Voltage - Supply: 14.25V ~ 25.2V
Mounting Type: Panel Mount
Package / Case: Module, Single Pass Through
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LF 1010S; LF1010-S; LF1010S;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: 398-1180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1194109-LF 1010-S
Product Name Sensors, Transducers - Current Sensors
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 1000 amps
Voltage 14.25 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details