LEM USA, Inc. Current Transducers - LAH 125-P LAH 125-P

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 922696-LAH 125-P Series: LAH Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 125A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: LAH 125-P-ND, LAH125-P, LAH125P, Q4341307
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 922696-LAH 125-P Series: LAH Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 125A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: LAH 125-P-ND, LAH125-P, LAH125P, Q4341307
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LAH 125-P - 922696-LAH 125-P - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LAH 125-P
922696-LAH 125-P
Current Transducers - LAH 125-P 922696-LAH 125-P
Manufacturer: LEM USA Inc. Win Source Part Number: 922696-LAH 125-P Series: LAH Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 125A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: LAH 125-P-ND, LAH125-P, LAH125P, Q4341307

Manufacturer: LEM USA Inc.
Win Source Part Number: 922696-LAH 125-P
Series: LAH
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sensor 125A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: LAH 125-P-ND, LAH125-P, LAH125P, Q4341307

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 922696-LAH 125-P
Product Name Current Transducers - LAH 125-P
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 620-ACS72981LLRATR-100B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerSMD Module
Electrical Output Voltage
View Details