LEM USA, Inc. Sensors, Transducers Current Sensors LA150-TP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 150A Output: Ratiometric, Current Frequency: DC ~ 150kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 150A Output: Ratiometric, Current Frequency: DC ~ 150kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Current Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Current Sensors
Sensors, Transducers Current Sensors
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 150A Output: Ratiometric, Current Frequency: DC ~ 150kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: LEM USA Inc.
Category: Sensors, Transducers Current Sensors
Package: Bulk
Product Status: Active
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 150A
Output: Ratiometric, Current
Frequency: DC ~ 150kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Sensors, Transducers Current Sensors
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers